Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R24FSRSL

Description
EGS-3-80 1.24 1% RWR80S1R24FS RSL
Request a Quote Datasheet
Description
EGS-3-80 1.24 1% RWR80S1R24FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R24FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R24FSRSL
Wirewound Resistors 3110-RWR80S1R24FSRSL
EGS-3-80 1.24 1% RWR80S1R24FS RSL

EGS-3-80 1.24 1% RWR80S1R24FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R24FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R24FSRSL-ND
Through Hole Resistors RWR80S1R24FSRSL-ND
1.24 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.24 OHM 2W 1% WW AXIAL - RWR80S1R24FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24 OHM 2W 1% WW AXIAL
RWR80S1R24FSRSL
RES 1.24 OHM 2W 1% WW AXIAL RWR80S1R24FSRSL
RES 1.24ohm 2W 1% WW AXIAL

RES 1.24ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R24FSRSL RWR80S1R24FSRSL-ND RWR80S1R24FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.24 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.24 ohms 1.24 ohms 1.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details