Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2001FSRSL

Description
2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2001FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2001FSRSL-ND
Through Hole Resistors RWR80S2001FSRSL-ND
2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2001FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2001FSRSL
Wirewound Resistors 3110-RWR80S2001FSRSL
EGS-3-80 2K 1% RWR80S2001FS RSL

EGS-3-80 2K 1% RWR80S2001FS RSL

Supplier's Site Datasheet
RES 2K OHM 2W 1% WW AXIAL - RWR80S2001FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2W 1% WW AXIAL
RWR80S2001FSRSL
RES 2K OHM 2W 1% WW AXIAL RWR80S2001FSRSL
RES 2Kohm 2W 1% WW AXIAL

RES 2Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2001FSRSL-ND 3110-RWR80S2001FSRSL RWR80S2001FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 2K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers