Vishay Intertechnology, Inc. Wirewound Resistors RWR80S20R0FSS73

Description
EGS-3-80 20 1% RWR80S20R0FS S73
Request a Quote Datasheet
Description
EGS-3-80 20 1% RWR80S20R0FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S20R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S20R0FSS73
Wirewound Resistors 3110-RWR80S20R0FSS73
EGS-3-80 20 1% RWR80S20R0FS S73

EGS-3-80 20 1% RWR80S20R0FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S20R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S20R0FSS73-ND
Through Hole Resistors RWR80S20R0FSS73-ND
20 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 20 OHM 2W 1% WW AXIAL - RWR80S20R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2W 1% WW AXIAL
RWR80S20R0FSS73
RES 20 OHM 2W 1% WW AXIAL RWR80S20R0FSS73
RES 20ohm 2W 1% WW AXIAL

RES 20ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C3698 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C3698
Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C3698
Resistor,Metal Alloy,20Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,20Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR80S20R0FSS73 RWR80S20R0FSS73-ND RWR80S20R0FSS73 63C3698
Product Name Wirewound Resistors Through Hole Resistors RES 20 OHM 2W 1% WW AXIAL Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details