20 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 20 1% RWR80S20R0FR B12
Res Wirewound 20 Ohm 1% 2W ¦20ppm/¦C 0.01% AXL Thru-Hole
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-RWR80S20R0FRB12-ND | 3110-RWR80S20R0FRB12 | RWR80S20R0FRB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 20 Ohm 1% 2W ¦20ppm/¦C 0.01% AXL Thru-Hole |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 20 ohms | 20 ohms |