Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R00FSRSL

Description
EGS-3-80 1 1% RWR80S1R00FS RSL
Request a Quote Datasheet
Description
EGS-3-80 1 1% RWR80S1R00FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R00FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R00FSRSL
Wirewound Resistors 3110-RWR80S1R00FSRSL
EGS-3-80 1 1% RWR80S1R00FS RSL

EGS-3-80 1 1% RWR80S1R00FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R00FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R00FSRSL-ND
Through Hole Resistors RWR80S1R00FSRSL-ND
1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1 OHM 2W 1% WW AXIAL - RWR80S1R00FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 2W 1% WW AXIAL
RWR80S1R00FSRSL
RES 1 OHM 2W 1% WW AXIAL RWR80S1R00FSRSL
RES 1ohm 2W 1% WW AXIAL

RES 1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R00FSRSL RWR80S1R00FSRSL-ND RWR80S1R00FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details