Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2430FMBSL

Description
EGS-1-80 243 1% RWR81S2430FM BSL
Request a Quote Datasheet
Description
EGS-1-80 243 1% RWR81S2430FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2430FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2430FMBSL
Wirewound Resistors 3110-RWR81S2430FMBSL
EGS-1-80 243 1% RWR81S2430FM BSL

EGS-1-80 243 1% RWR81S2430FM BSL

Supplier's Site Datasheet
RES 243 OHM 1W 1% WW AXIAL - RWR81S2430FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1W 1% WW AXIAL
RWR81S2430FMBSL
RES 243 OHM 1W 1% WW AXIAL RWR81S2430FMBSL
RES 243ohm 1W 1% WW AXIAL

RES 243ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2430FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2430FMBSL-ND
Through Hole Resistors RWR81S2430FMBSL-ND
243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2430FMBSL RWR81S2430FMBSL RWR81S2430FMBSL-ND
Product Name Wirewound Resistors RES 243 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details