Vishay Intertechnology, Inc. RES 243 OHM 1W 1% WW AXIAL RWR81S2430FSS70

Description
RES 243ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1W 1% WW AXIAL - RWR81S2430FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1W 1% WW AXIAL
RWR81S2430FSS70
RES 243 OHM 1W 1% WW AXIAL RWR81S2430FSS70
RES 243ohm 1W 1% WW AXIAL

RES 243ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2430FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2430FSS70-ND
Through Hole Resistors RWR81S2430FSS70-ND
243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2430FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2430FSS70
Wirewound Resistors 3110-RWR81S2430FSS70
EGS-1-80 243 1% RWR81S2430FS S70

EGS-1-80 243 1% RWR81S2430FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2430FSS70 RWR81S2430FSS70-ND 3110-RWR81S2430FSS70
Product Name RES 243 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers