DigiKey Datasheets for Chip Inductors

Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 70 100 150 196
Product Name Notes
1µH Unshielded Inductor 425mA 540mOhm Max Nonstandard, 2 Lead
1µH Unshielded Inductor 685mA 320mOhm Max 2-SMD, J-Lead
1µH Unshielded Inductor 685mA 320mOhm Max Nonstandard
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm 1008 (2520 Metric)
1.2µH Unshielded Inductor 360mA 740mOhm Max Nonstandard, 2 Lead
1.2µH Unshielded Inductor 591mA 430mOhm Max 2-SMD, J-Lead
1.2µH Unshielded Inductor 591mA 430mOhm Max Nonstandard
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm 1008 (2520 Metric)
1.5µH Unshielded Inductor 340mA 840mOhm Max Nonstandard, 2 Lead
1.5µH Unshielded Inductor 548mA 500mOhm Max 2-SMD, J-Lead
1.5µH Unshielded Inductor 548mA 500mOhm Max Nonstandard
1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm 1008 (2520 Metric)
1.8µH Unshielded Inductor 457mA 720mOhm Max 2-SMD, J-Lead
1.8µH Unshielded Inductor 457mA 720mOhm Max Nonstandard
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm 1008 (2520 Metric)
1.8nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead
10µH Unshielded Inductor 165mA 3.45Ohm Max Nonstandard, 2 Lead
10µH Unshielded Inductor 245mA 2.5Ohm Max 2-SMD, J-Lead
10µH Unshielded Inductor 245mA 2.5Ohm Max Nonstandard
100nH Unshielded Inductor 650mA 230mOhm Max Nonstandard, 2 Lead
100nH Unshielded Inductor 728mA 230mOhm Max 2-SMD, J-Lead
100nH Unshielded Inductor 728mA 230mOhm Max Nonstandard
100nH Unshielded Wirewound Inductor 650mA 560mOhm 1008 (2520 Metric)
10nH Unshielded Inductor 1.27A 60mOhm Max Nonstandard, 2 Lead
10nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead
10nH Unshielded Inductor 1.562A 50mOhm Max Nonstandard
10nH Unshielded Wirewound Inductor 1A 80mOhm 1008 (2520 Metric)
12µH Unshielded Inductor 160mA 3.8Ohm Max Nonstandard, 2 Lead
12µH Unshielded Inductor 207mA 3.5Ohm Max 2-SMD, J-Lead
12µH Unshielded Inductor 207mA 3.5Ohm Max Nonstandard
120nH Unshielded Inductor 1.225A 100mOhm Max 2-SMD, J-Lead
120nH Unshielded Inductor 1.225A 100mOhm Max Nonstandard
120nH Unshielded Inductor 880mA 125mOhm Max Nonstandard, 2 Lead
120nH Unshielded Wirewound Inductor 650mA 630mOhm 1008 (2520 Metric)
12nH Unshielded Inductor 1.19A 69mOhm Max Nonstandard, 2 Lead
12nH Unshielded Inductor 1.45A 58mOhm Max 2-SMD, J-Lead
12nH Unshielded Inductor 1.45A 58mOhm Max Nonstandard
12nH Unshielded Wirewound Inductor 1A 90mOhm 1008 (2520 Metric)
15µH Unshielded Inductor 194mA 4Ohm Max 2-SMD, J-Lead
15µH Unshielded Inductor 194mA 4Ohm Max Nonstandard
150nH Unshielded Inductor 1.168A 110mOhm Max 2-SMD, J-Lead
150nH Unshielded Inductor 1.168A 110mOhm Max Nonstandard
150nH Unshielded Inductor 745mA 175mOhm Max Nonstandard, 2 Lead
150nH Unshielded Wirewound Inductor 800mA 700mOhm 1008 (2520 Metric)
15nH Unshielded Inductor 1.11A 78mOhm Max Nonstandard, 2 Lead
15nH Unshielded Inductor 1.381A 64mOhm Max 2-SMD, J-Lead
15nH Unshielded Inductor 1.381A 64mOhm Max Nonstandard
15nH Unshielded Wirewound Inductor 1A 110mOhm 1008 (2520 Metric)
18µH Unshielded Inductor 173mA 5Ohm Max 2-SMD, J-Lead
18µH Unshielded Inductor 173mA 5Ohm Max Nonstandard
180nH Unshielded Inductor 1.119A 120mOhm Max 2-SMD, J-Lead
180nH Unshielded Inductor 1.119A 120mOhm Max Nonstandard
180nH Unshielded Wirewound Inductor 620mA 770mOhm 1008 (2520 Metric)
18nH Unshielded Inductor 1.32A 70mOhm Max 2-SMD, J-Lead
18nH Unshielded Inductor 1.32A 70mOhm Max Nonstandard
18nH Unshielded Wirewound Inductor 1A 120mOhm 1008 (2520 Metric)
2.2µH Unshielded Inductor 433mA 800mOhm Max 2-SMD, J-Lead
2.2µH Unshielded Inductor 433mA 800mOhm Max Nonstandard
2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm 1008 (2520 Metric)
2.2nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead
2.7µH Unshielded Inductor 413mA 880mOhm Max 2-SMD, J-Lead
2.7µH Unshielded Inductor 413mA 880mOhm Max Nonstandard
2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm 1008 (2520 Metric)
2.7nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead
22µH Unshielded Inductor 158mA 6Ohm Max 2-SMD, J-Lead
22µH Unshielded Inductor 158mA 6Ohm Max Nonstandard
220nH Unshielded Inductor 1.055A 135mOhm Max 2-SMD, J-Lead
220nH Unshielded Inductor 1.055A 135mOhm Max Nonstandard
220nH Unshielded Wirewound Inductor 500mA 840mOhm 1008 (2520 Metric)
22nH Unshielded Inductor 1.235A 80mOhm Max 2-SMD, J-Lead
22nH Unshielded Inductor 1.235A 80mOhm Max Nonstandard
22nH Unshielded Wirewound Inductor 1A 120mOhm 1008 (2520 Metric)
240nH Unshielded Wirewound Inductor 500mA 880mOhm 1008 (2520 Metric)
24nH Unshielded Wirewound Inductor 1A 130mOhm 1008 (2520 Metric)
27µH Unshielded Inductor 146mA 7Ohm Max 2-SMD, J-Lead
27µH Unshielded Inductor 146mA 7Ohm Max Nonstandard
270nH Unshielded Inductor 1A 150mOhm Max 2-SMD, J-Lead
270nH Unshielded Inductor 1A 150mOhm Max Nonstandard
270nH Unshielded Wirewound Inductor 690mA 910mOhm 1008 (2520 Metric)
27nH Unshielded Inductor 1.164A 90mOhm Max 2-SMD, J-Lead
27nH Unshielded Inductor 1.164A 90mOhm Max Nonstandard
27nH Unshielded Wirewound Inductor 1A 130mOhm 1008 (2520 Metric)
3.3µH Unshielded Inductor 398mA 950mOhm Max 2-SMD, J-Lead
3.3µH Unshielded Inductor 398mA 950mOhm Max Nonstandard
3.3µH Unshielded Wirewound Inductor 290mA 3.4Ohm 1008 (2520 Metric)
3.3nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead
3.9µH Unshielded Inductor 354mA 1.2Ohm Max 2-SMD, J-Lead
3.9µH Unshielded Inductor 354mA 1.2Ohm Max Nonstandard
3.9nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead
300nH Unshielded Wirewound Inductor 450mA 1Ohm 1008 (2520 Metric)
33µH Unshielded Inductor 135mA 8Ohm Max 2-SMD, J-Lead
33µH Unshielded Inductor 135mA 8Ohm Max Nonstandard
330nH Unshielded Inductor 954mA 165mOhm Max 2-SMD, J-Lead
330nH Unshielded Inductor 954mA 165mOhm Max Nonstandard
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm 1008 (2520 Metric)
33nH Unshielded Inductor 1.105A 100mOhm Max 2-SMD, J-Lead
33nH Unshielded Inductor 1.105A 100mOhm Max Nonstandard
33nH Unshielded Wirewound Inductor 1A 140mOhm 1008 (2520 Metric)
360nH Unshielded Wirewound Inductor 470mA 1.1Ohm 1008 (2520 Metric)
36nH Unshielded Wirewound Inductor 1A 150mOhm 1008 (2520 Metric)
39µH Unshielded Inductor 125mA 9Ohm Max 2-SMD, J-Lead
39µH Unshielded Inductor 125mA 9Ohm Max Nonstandard
390nH Unshielded Inductor 913mA 180mOhm Max 2-SMD, J-Lead
390nH Unshielded Inductor 913mA 180mOhm Max Nonstandard
390nH Unshielded Wirewound Inductor 630mA 1.12Ohm 1008 (2520 Metric)
39nH Unshielded Inductor 1.053A 110mOhm Max 2-SMD, J-Lead
39nH Unshielded Inductor 1.053A 110mOhm Max Nonstandard
39nH Unshielded Wirewound Inductor 1A 150mOhm 1008 (2520 Metric)
4.7µH Unshielded Inductor 334mA 1.35Ohm Max 2-SMD, J-Lead
4.7µH Unshielded Inductor 334mA 1.35Ohm Max Nonstandard
4.7nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead
4.7nH Unshielded Wirewound Inductor 1A 150mOhm 1008 (2520 Metric)
430nH Unshielded Wirewound Inductor 470mA 1.15Ohm 1008 (2520 Metric)
47µH Unshielded Inductor 120mA 10Ohm Max 2-SMD, J-Lead
47µH Unshielded Inductor 120mA 10Ohm Max Nonstandard
470nH Unshielded Inductor 846mA 210mOhm Max 2-SMD, J-Lead
470nH Unshielded Inductor 846mA 210mOhm Max Nonstandard
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm 1008 (2520 Metric)
47nH Unshielded Inductor 1.008A 120mOhm Max 2-SMD, J-Lead
47nH Unshielded Inductor 1.008A 120mOhm Max Nonstandard
47nH Unshielded Wirewound Inductor 1A 160mOhm 1008 (2520 Metric)
5.6µH Unshielded Inductor 312mA 1.54Ohm Max 2-SMD, J-Lead
5.6µH Unshielded Inductor 312mA 1.54Ohm Max Nonstandard
5.6nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead
5.6nH Unshielded Inductor 1.562A 50mOhm Max Nonstandard
5.6nH Unshielded Wirewound Inductor 1A 150mOhm 1008 (2520 Metric)
560nH Unshielded Inductor 808mA 230mOhm Max 2-SMD, J-Lead
560nH Unshielded Inductor 808mA 230mOhm Max Nonstandard
560nH Unshielded Wirewound Inductor 580mA 1.33Ohm 1008 (2520 Metric)
56nH Unshielded Inductor 847mA 170mOhm Max 2-SMD, J-Lead
56nH Unshielded Inductor 847mA 170mOhm Max Nonstandard
56nH Unshielded Wirewound Inductor 1A 180mOhm 1008 (2520 Metric)
6.8µH Unshielded Inductor 274mA 2Ohm Max 2-SMD, J-Lead
6.8µH Unshielded Inductor 274mA 2Ohm Max Nonstandard
6.8nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead
6.8nH Unshielded Inductor 1.562A 50mOhm Max Nonstandard
620nH Unshielded Wirewound Inductor 300mA 1.4Ohm 1008 (2520 Metric)
62nH Unshielded Wirewound Inductor 1A 200mOhm 1008 (2520 Metric)
680nH Unshielded Inductor 760mA 260mOhm Max 2-SMD, J-Lead
680nH Unshielded Inductor 760mA 260mOhm Max Nonstandard
680nH Unshielded Wirewound Inductor 540mA 1.47Ohm 1008 (2520 Metric)
68nH Unshielded Inductor 823mA 180mOhm Max 2-SMD, J-Lead
68nH Unshielded Inductor 823mA 180mOhm Max Nonstandard
68nH Unshielded Wirewound Inductor 1A 200mOhm 1008 (2520 Metric)
750nH Unshielded Wirewound Inductor 360mA 1.54Ohm 1008 (2520 Metric)
75nH Unshielded Wirewound Inductor 1A 210mOhm 1008 (2520 Metric)
8.2µH Unshielded Inductor 264mA 2.16Ohm Max 2-SMD, J-Lead
8.2µH Unshielded Inductor 264mA 2.16Ohm Max Nonstandard
8.2nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead
8.2nH Unshielded Inductor 1.562A 50mOhm Max Nonstandard
820nH Unshielded Inductor 708mA 300mOhm Max 2-SMD, J-Lead
820nH Unshielded Inductor 708mA 300mOhm Max Nonstandard
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm 1008 (2520 Metric)
82nH Unshielded Inductor 801mA 190mOhm Max 2-SMD, J-Lead
82nH Unshielded Inductor 801mA 190mOhm Max Nonstandard
82nH Unshielded Wirewound Inductor 1A 220mOhm 1008 (2520 Metric)
910nH Unshielded Wirewound Inductor 380mA 1.68Ohm 1008 (2520 Metric)
91nH Unshielded Wirewound Inductor 1A 450mOhm 1008 (2520 Metric)
FIXED IND 1UH 425MA 540 MOHM SMD
FIXED IND 560NH 808MA 230 MOHM
FIXED IND 6.8UH 274MA 2 OHM SMD

<< Prev Next >>