Delta Electronics (Americas) Fixed Inductors 1008CS-431EJTS

Description
430nH Unshielded Wirewound Inductor 470mA 1.15Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
430nH Unshielded Wirewound Inductor 470mA 1.15Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-431EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-431EJTS-ND
Fixed Inductors 1008CS-431EJTS-ND
430nH Unshielded Wirewound Inductor 470mA 1.15Ohm 1008 (2520 Metric)

430nH Unshielded Wirewound Inductor 470mA 1.15Ohm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-431EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0029 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details