API Delevan, Inc. Fixed Inductors 1008R-680K

Description
68nH Unshielded Inductor 823mA 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
68nH Unshielded Inductor 823mA 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42024CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42024CT-ND
Fixed Inductors DN42024CT-ND
68nH Unshielded Inductor 823mA 180mOhm Max Nonstandard

68nH Unshielded Inductor 823mA 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42024TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42024TR-ND
Fixed Inductors DN42024TR-ND
68nH Unshielded Inductor 823mA 180mOhm Max Nonstandard

68nH Unshielded Inductor 823mA 180mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42024CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Leaded Inductors - 1620212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details