API Delevan, Inc. Fixed Inductors 1008R-821G

Description
820nH Unshielded Inductor 708mA 300mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
820nH Unshielded Inductor 708mA 300mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-821G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-821G-ND
Fixed Inductors 1008R-821G-ND
820nH Unshielded Inductor 708mA 300mOhm Max 2-SMD, J-Lead

820nH Unshielded Inductor 708mA 300mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-821G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details