API Delevan, Inc. Fixed Inductors 1008R-181G

Description
180nH Unshielded Inductor 1.119A 120mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
180nH Unshielded Inductor 1.119A 120mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-181G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-181G-ND
Fixed Inductors 1008R-181G-ND
180nH Unshielded Inductor 1.119A 120mOhm Max 2-SMD, J-Lead

180nH Unshielded Inductor 1.119A 120mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-181G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676955-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Surface Mount Inductors - 1670558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-15N 026011C-15NXJRW , 026011C-15NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details