Delta Electronics (Americas) Fixed Inductors 1008CS-121EKTS

Description
120nH Unshielded Wirewound Inductor 650mA 630mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 650mA 630mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-121EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-121EKTS-ND
Fixed Inductors 1008CS-121EKTS-ND
120nH Unshielded Wirewound Inductor 650mA 630mOhm 1008 (2520 Metric)

120nH Unshielded Wirewound Inductor 650mA 630mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-121EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details