API Delevan, Inc. Fixed Inductors 1008R-100K

Description
10nH Unshielded Inductor 1.562A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
10nH Unshielded Inductor 1.562A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42005DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42005DKR-ND
Fixed Inductors DN42005DKR-ND
10nH Unshielded Inductor 1.562A 50mOhm Max Nonstandard

10nH Unshielded Inductor 1.562A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42005TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42005TR-ND
Fixed Inductors DN42005TR-ND
10nH Unshielded Inductor 1.562A 50mOhm Max Nonstandard

10nH Unshielded Inductor 1.562A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42005CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42005CT-ND
Fixed Inductors DN42005CT-ND
10nH Unshielded Inductor 1.562A 50mOhm Max Nonstandard

10nH Unshielded Inductor 1.562A 50mOhm Max Nonstandard

Buy Now Datasheet
Inductor;RF;Ind 0.01uH;Tol +/-10%;Cur 1562mA;SMT;Case 1008;DCR 0.05 Ohms - 70033135 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 0.01uH;Tol +/-10%;Cur 1562mA;SMT;Case 1008;DCR 0.05 Ohms
70033135
Inductor;RF;Ind 0.01uH;Tol +/-10%;Cur 1562mA;SMT;Case 1008;DCR 0.05 Ohms 70033135
1008 Series Unshielded Surface Mounted Inductors Operating Temperature Range: –55°C to +125°C Current Rating at 90°C Ambient: 35°C Rise Maximum Power Dissipation at 90°C: Phenolic : 0.169 W Ferrite : 0.208 W Phenolic core, surface mount.

1008 Series Unshielded Surface Mounted Inductors
Operating Temperature Range: –55°C to +125°C
Current Rating at 90°C Ambient: 35°C Rise
Maximum Power Dissipation at 90°C:
Phenolic : 0.169 W
Ferrite : 0.208 W
Phenolic core, surface mount.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN42005DKR-ND 70033135
Product Name Fixed Inductors Inductor;RF;Ind 0.01uH;Tol +/-10%;Cur 1562mA;SMT;Case 1008;DCR 0.05 Ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details