API Delevan, Inc. Fixed Inductors 1008R-473J

Description
47µH Unshielded Inductor 120mA 10Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Inductor 120mA 10Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42022JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42022JDKR-ND
Fixed Inductors DN42022JDKR-ND
47µH Unshielded Inductor 120mA 10Ohm Max Nonstandard

47µH Unshielded Inductor 120mA 10Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42022JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42022JTR-ND
Fixed Inductors DN42022JTR-ND
47µH Unshielded Inductor 120mA 10Ohm Max Nonstandard

47µH Unshielded Inductor 120mA 10Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42022JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42022JCT-ND
Fixed Inductors DN42022JCT-ND
47µH Unshielded Inductor 120mA 10Ohm Max Nonstandard

47µH Unshielded Inductor 120mA 10Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42022JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details