API Delevan, Inc. Fixed Inductors 1008R-102F

Description
1µH Unshielded Inductor 685mA 320mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1µH Unshielded Inductor 685mA 320mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-102F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-102F-ND
Fixed Inductors 1008R-102F-ND
1µH Unshielded Inductor 685mA 320mOhm Max 2-SMD, J-Lead

1µH Unshielded Inductor 685mA 320mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-102F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details