API Delevan, Inc. Fixed Inductors 1008R-472J

Description
4.7µH Unshielded Inductor 334mA 1.35Ohm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 334mA 1.35Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42021JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42021JDKR-ND
Fixed Inductors DN42021JDKR-ND
4.7µH Unshielded Inductor 334mA 1.35Ohm Max Nonstandard

4.7µH Unshielded Inductor 334mA 1.35Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42021JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42021JCT-ND
Fixed Inductors DN42021JCT-ND
4.7µH Unshielded Inductor 334mA 1.35Ohm Max Nonstandard

4.7µH Unshielded Inductor 334mA 1.35Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42021JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42021JTR-ND
Fixed Inductors DN42021JTR-ND
4.7µH Unshielded Inductor 334mA 1.35Ohm Max Nonstandard

4.7µH Unshielded Inductor 334mA 1.35Ohm Max Nonstandard

Buy Now Datasheet
SMD 4.7uH 0.334A 7.9MHz Inductor and Choke - 71-1008R-472J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 0.334A 7.9MHz Inductor and Choke
71-1008R-472J
SMD 4.7uH 0.334A 7.9MHz Inductor and Choke 71-1008R-472J
SMD Inductor 4.7uH 5% Ferrite Unshielded 0.334A 1.35R 7.9MHz Product overview: 1008R-472J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 0.334A, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 0.334A, 7.9MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008R-472J can be used for catalog matching and distributor lookup.

SMD Inductor 4.7uH 5% Ferrite Unshielded 0.334A 1.35R 7.9MHz Product overview: 1008R-472J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 0.334A, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 0.334A, 7.9MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008R-472J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1008R-472J - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1008R-472J
Fixed Inductors 1008R-472J
FIXED IND 4.7UH 334MA 1.35OHM SM

FIXED IND 4.7UH 334MA 1.35OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN42021JDKR-ND 71-1008R-472J 1008R-472J
Product Name Fixed Inductors SMD 4.7uH 0.334A 7.9MHz Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers