Delta Electronics (Americas) Fixed Inductors 1008CS-220EKTS

Description
22nH Unshielded Wirewound Inductor 1A 120mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 1A 120mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-220EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-220EKTS-ND
Fixed Inductors 1008CS-220EKTS-ND
22nH Unshielded Wirewound Inductor 1A 120mOhm 1008 (2520 Metric)

22nH Unshielded Wirewound Inductor 1A 120mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-220EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0820 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers