API Delevan, Inc. Fixed Inductors 103-122JS

Description
1.2µH Unshielded Inductor 360mA 740mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
1.2µH Unshielded Inductor 360mA 740mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-122JS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-122JS-ND
Fixed Inductors 103-122JS-ND
1.2µH Unshielded Inductor 360mA 740mOhm Max Nonstandard, 2 Lead

1.2µH Unshielded Inductor 360mA 740mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-122JS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers