API Delevan, Inc. Fixed Inductors 1008R-561K

Description
FIXED IND 560NH 808MA 230 MOHM
Request a Quote Datasheet
Description
FIXED IND 560NH 808MA 230 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1008R-561KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1008R-561KCT-ND
Fixed Inductors 197-1008R-561KCT-ND
FIXED IND 560NH 808MA 230 MOHM

FIXED IND 560NH 808MA 230 MOHM

Buy Now Datasheet
Fixed Inductors - 197-1008R-561KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1008R-561KDKR-ND
Fixed Inductors 197-1008R-561KDKR-ND
FIXED IND 560NH 808MA 230 MOHM

FIXED IND 560NH 808MA 230 MOHM

Buy Now Datasheet
Fixed Inductors - 197-1008R-561KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1008R-561KTR-ND
Fixed Inductors 197-1008R-561KTR-ND
560nH Unshielded Inductor 808mA 230mOhm Max Nonstandard

560nH Unshielded Inductor 808mA 230mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1008R-561KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers