API Delevan, Inc. Fixed Inductors 1008R-039M

Description
3.9nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
3.9nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-039M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-039M-ND
Fixed Inductors 1008R-039M-ND
3.9nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead

3.9nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-039M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details