Delta Electronics (Americas) Fixed Inductors 1008CS-122EKTS

Description
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-122EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-122EKTS-ND
Fixed Inductors 1008CS-122EKTS-ND
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 310mA 2Ohm 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1034129-1008CS-122EKTS
Inductors, Coils, Chokes - Fixed Inductors 1034129-1008CS-122EKTS
Win Source Part Number: 1034129-1008CS-122EK TS Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1008CS Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.2 µH Height - Seated (Max): 0.080" (2.03mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ceramic Q @ Freq: 35 @ 50MHz Frequency - Self Resonant: 250MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 2Ohm Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 310 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Delta Electronics/Componen ts Base Product Number: 1008CS

Win Source Part Number: 1034129-1008CS-122EKTS
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 1008CS
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1.2 µH
Height - Seated (Max): 0.080" (2.03mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ceramic
Q @ Freq: 35 @ 50MHz
Frequency - Self Resonant: 250MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 2Ohm
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 310 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Delta Electronics/Components
Base Product Number: 1008CS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1008CS-122EKTS-ND 1034129-1008CS-122EKTS
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details