Delta Electronics (Americas) Fixed Inductors 1008CS-101EKTS

Description
100nH Unshielded Wirewound Inductor 650mA 560mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 650mA 560mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-101EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-101EKTS-ND
Fixed Inductors 1008CS-101EKTS-ND
100nH Unshielded Wirewound Inductor 650mA 560mOhm 1008 (2520 Metric)

100nH Unshielded Wirewound Inductor 650mA 560mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-101EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details