Delta Electronics (Americas) Fixed Inductors 1008CS-220EGTS

Description
22nH Unshielded Wirewound Inductor 1A 120mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 1A 120mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-220EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-220EGTS-ND
Fixed Inductors 1008CS-220EGTS-ND
22nH Unshielded Wirewound Inductor 1A 120mOhm 1008 (2520 Metric)

22nH Unshielded Wirewound Inductor 1A 120mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-220EGTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details