Delta Electronics (Americas) Fixed Inductors 1008CS-101EGTS

Description
100nH Unshielded Wirewound Inductor 650mA 560mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 650mA 560mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-101EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-101EGTS-ND
Fixed Inductors 1008CS-101EGTS-ND
100nH Unshielded Wirewound Inductor 650mA 560mOhm 1008 (2520 Metric)

100nH Unshielded Wirewound Inductor 650mA 560mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-101EGTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data