API Delevan, Inc. Fixed Inductors 1008R-331K

Description
330nH Unshielded Inductor 954mA 165mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Unshielded Inductor 954mA 165mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-331K-ND
Fixed Inductors 1008R-331K-ND
330nH Unshielded Inductor 954mA 165mOhm Max Nonstandard

330nH Unshielded Inductor 954mA 165mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-331K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N5 0402DC-9N5XJRW , 0402DC-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details