API Delevan, Inc. Fixed Inductors 1008-822J

Description
8.2µH Unshielded Inductor 264mA 2.16Ohm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 264mA 2.16Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN08822JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN08822JTR-ND
Fixed Inductors DN08822JTR-ND
8.2µH Unshielded Inductor 264mA 2.16Ohm Max Nonstandard

8.2µH Unshielded Inductor 264mA 2.16Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN08822JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers