Delta Electronics (Americas) Fixed Inductors 1008CS-221EJTS

Description
220nH Unshielded Wirewound Inductor 500mA 840mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 500mA 840mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-221EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-221EJTS-ND
Fixed Inductors 1008CS-221EJTS-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-221EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515330KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details