API Delevan, Inc. Fixed Inductors 1008R-222F

Description
2.2µH Unshielded Inductor 433mA 800mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 433mA 800mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-222F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-222F-ND
Fixed Inductors 1008R-222F-ND
2.2µH Unshielded Inductor 433mA 800mOhm Max 2-SMD, J-Lead

2.2µH Unshielded Inductor 433mA 800mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-222F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3109-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers