Delta Electronics (Americas) Fixed Inductors 1008CS-152EKTS

Description
1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-152EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-152EKTS-ND
Fixed Inductors 1008CS-152EKTS-ND
1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm 1008 (2520 Metric)

1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-152EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 237-2292-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details