Delta Electronics (Americas) Fixed Inductors 1008CS-182EKTS

Description
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-182EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-182EKTS-ND
Fixed Inductors 1008CS-182EKTS-ND
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm 1008 (2520 Metric)

1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-182EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data