API Delevan, Inc. Fixed Inductors 1008R-562K

Description
5.6µH Unshielded Inductor 312mA 1.54Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 312mA 1.54Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-562K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-562K-ND
Fixed Inductors 1008R-562K-ND
5.6µH Unshielded Inductor 312mA 1.54Ohm Max 2-SMD, J-Lead

5.6µH Unshielded Inductor 312mA 1.54Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-562K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2400 microH
View Details
2 suppliers
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details