API Delevan, Inc. Fixed Inductors 1008-392J

Description
3.9µH Unshielded Inductor 354mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Unshielded Inductor 354mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN08392JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN08392JTR-ND
Fixed Inductors DN08392JTR-ND
3.9µH Unshielded Inductor 354mA 1.2Ohm Max Nonstandard

3.9µH Unshielded Inductor 354mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1008-392J
760092-1008-392J
Fixed Inductors - 1008-392J 760092-1008-392J
Manufacturer: API Delevan Inc. Win Source Part Number: 760092-1008-392J Series: 1008 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 354mA Shielding: Unshielded Inductance: 3.9μH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 7.9MHz Frequency - Self Resonant: 57MHz Test Frequency: 7.9MHz Family Name: 1008 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.2 Ohm Max Dimension: 0.105" L x 0.095" W (2.66mm x 2.41mm) Height - Seated (Maximum): 0.095" (2.41mm) Alternative Parts (Cross-Reference): FL252016-3R9-J; NL08JTC3R9; 1008F-3R9J; Introduction Date: July 27, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 760092-1008-392J
Series: 1008
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 354mA
Shielding: Unshielded
Inductance: 3.9μH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.9MHz
Frequency - Self Resonant: 57MHz
Test Frequency: 7.9MHz
Family Name: 1008
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.2 Ohm Max
Dimension: 0.105" L x 0.095" W (2.66mm x 2.41mm)
Height - Seated (Maximum): 0.095" (2.41mm)
Alternative Parts (Cross-Reference): FL252016-3R9-J; NL08JTC3R9; 1008F-3R9J;
Introduction Date: July 27, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN08392JTR-ND 760092-1008-392J
Product Name Fixed Inductors Fixed Inductors - 1008-392J
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details