Delta Electronics (Americas) Fixed Inductors 1008CS-181EJTS

Description
180nH Unshielded Wirewound Inductor 620mA 770mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 620mA 770mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-181EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-181EJTS-ND
Fixed Inductors 1008CS-181EJTS-ND
180nH Unshielded Wirewound Inductor 620mA 770mOhm 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 620mA 770mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-181EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details