Delta Electronics (Americas) Fixed Inductors 1008CS-240EJTS

Description
24nH Unshielded Wirewound Inductor 1A 130mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 1A 130mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-240EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-240EJTS-ND
Fixed Inductors 1008CS-240EJTS-ND
24nH Unshielded Wirewound Inductor 1A 130mOhm 1008 (2520 Metric)

24nH Unshielded Wirewound Inductor 1A 130mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-240EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Surface Mount Inductors - 2567627P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details
SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details