API Delevan, Inc. Fixed Inductors 1008R-472F

Description
4.7µH Unshielded Inductor 334mA 1.35Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 334mA 1.35Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-472F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-472F-ND
Fixed Inductors 1008R-472F-ND
4.7µH Unshielded Inductor 334mA 1.35Ohm Max 2-SMD, J-Lead

4.7µH Unshielded Inductor 334mA 1.35Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-472F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers