API Delevan, Inc. Fixed Inductors 1008R-152J

Description
1.5µH Unshielded Inductor 548mA 500mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Inductor 548mA 500mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42011JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42011JTR-ND
Fixed Inductors DN42011JTR-ND
1.5µH Unshielded Inductor 548mA 500mOhm Max Nonstandard

1.5µH Unshielded Inductor 548mA 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42011JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42011JCT-ND
Fixed Inductors DN42011JCT-ND
1.5µH Unshielded Inductor 548mA 500mOhm Max Nonstandard

1.5µH Unshielded Inductor 548mA 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42011JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42011JDKR-ND
Fixed Inductors DN42011JDKR-ND
1.5µH Unshielded Inductor 548mA 500mOhm Max Nonstandard

1.5µH Unshielded Inductor 548mA 500mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42011JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Surface Mount Inductors - 1678492 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details