API Delevan, Inc. Fixed Inductors 1008R-562J

Description
5.6µH Unshielded Inductor 312mA 1.54Ohm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 312mA 1.54Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42023JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42023JTR-ND
Fixed Inductors DN42023JTR-ND
5.6µH Unshielded Inductor 312mA 1.54Ohm Max Nonstandard

5.6µH Unshielded Inductor 312mA 1.54Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42023JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers