API Delevan, Inc. Fixed Inductors 1008R-682J

Description
6.8µH Unshielded Inductor 274mA 2Ohm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Inductor 274mA 2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-682J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-682J-ND
Fixed Inductors 1008R-682J-ND
6.8µH Unshielded Inductor 274mA 2Ohm Max Nonstandard

6.8µH Unshielded Inductor 274mA 2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-682J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 1000 microH
View Details
Leaded Inductors - 1620163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details