Delta Electronics (Americas) Fixed Inductors 1008CS-680EJTS

Description
68nH Unshielded Wirewound Inductor 1A 200mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 1A 200mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-680EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-680EJTS-ND
Fixed Inductors 1008CS-680EJTS-ND
68nH Unshielded Wirewound Inductor 1A 200mOhm 1008 (2520 Metric)

68nH Unshielded Wirewound Inductor 1A 200mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-680EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers