API Delevan, Inc. Fixed Inductors 1008R-103K

Description
10µH Unshielded Inductor 245mA 2.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
10µH Unshielded Inductor 245mA 2.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-103K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-103K-ND
Fixed Inductors 1008R-103K-ND
10µH Unshielded Inductor 245mA 2.5Ohm Max 2-SMD, J-Lead

10µH Unshielded Inductor 245mA 2.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-103K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2125972 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 150 microH
Q Factor 20
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N2 0201HT-2N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details