API Delevan, Inc. Fixed Inductors 103-122HS

Description
1.2µH Unshielded Inductor 360mA 740mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
1.2µH Unshielded Inductor 360mA 740mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-122HS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-122HS-ND
Fixed Inductors 103-122HS-ND
1.2µH Unshielded Inductor 360mA 740mOhm Max Nonstandard, 2 Lead

1.2µH Unshielded Inductor 360mA 740mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-122HS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3639E151NT-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Surface Mount Inductors - 2567705P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N4 0201DS-3N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details