Delta Electronics (Americas) Fixed Inductors 1008CS-100EKTS

Description
10nH Unshielded Wirewound Inductor 1A 80mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 1A 80mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-100EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-100EKTS-ND
Fixed Inductors 1008CS-100EKTS-ND
10nH Unshielded Wirewound Inductor 1A 80mOhm 1008 (2520 Metric)

10nH Unshielded Wirewound Inductor 1A 80mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-100EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
SMD 100uH 1.1A Inductor and Choke - 71-3631B101LL - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style SMD/SMT
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details