Delta Electronics (Americas) Fixed Inductors 1008CS-332EJTS

Description
3.3µH Unshielded Wirewound Inductor 290mA 3.4Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 290mA 3.4Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-332EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-332EJTS-ND
Fixed Inductors 1008CS-332EJTS-ND
3.3µH Unshielded Wirewound Inductor 290mA 3.4Ohm 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 290mA 3.4Ohm 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1008CS-332EJTS
743449-1008CS-332EJTS
Fixed Inductors - 1008CS-332EJTS 743449-1008CS-332EJTS
Manufacturer: Delta Electronics Win Source Part Number: 743449-1008CS-332EJT S Manufacturer Homepage: www.deltaww.com Reference case: SMD Reference Date Code: 1620 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Delta Electronics
Win Source Part Number: 743449-1008CS-332EJTS
Manufacturer Homepage: www.deltaww.com
Reference case: SMD
Reference Date Code: 1620
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1008CS-332EJTS-ND 743449-1008CS-332EJTS
Product Name Fixed Inductors Fixed Inductors - 1008CS-332EJTS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-8N8 016008C-8N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176786-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details