Delta Electronics (Americas) Fixed Inductors 1008CS-271EGTS

Description
270nH Unshielded Wirewound Inductor 690mA 910mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 690mA 910mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-271EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-271EGTS-ND
Fixed Inductors 1008CS-271EGTS-ND
270nH Unshielded Wirewound Inductor 690mA 910mOhm 1008 (2520 Metric)

270nH Unshielded Wirewound Inductor 690mA 910mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 1008CS-271EGTS - 904882-1008CS-271EGTS - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008CS-271EGTS
904882-1008CS-271EGTS
Fixed Inductors - 1008CS-271EGTS 904882-1008CS-271EGTS
Manufacturer: Delta Electronics Win Source Part Number: 904882-1008CS-271EGT S Series: 1008CS Operating Temperature Range: -40°C ~ 125°C Features: 270 nH Unshielded Wirewound Inductor 690 mA 910mOhm 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 1008CS Categories: Inductors Case / Package: 1008 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Delta Electronics
Win Source Part Number: 904882-1008CS-271EGTS
Series: 1008CS
Operating Temperature Range: -40°C ~ 125°C
Features: 270 nH Unshielded Wirewound Inductor 690 mA 910mOhm 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1008CS
Categories: Inductors
Case / Package: 1008
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1008CS-271EGTS-ND 904882-1008CS-271EGTS
Product Name Fixed Inductors Fixed Inductors - 1008CS-271EGTS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details