Delta Electronics (Americas) Fixed Inductors 1008CS-121EJTS

Description
120nH Unshielded Wirewound Inductor 650mA 630mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 650mA 630mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-121EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-121EJTS-ND
Fixed Inductors 1008CS-121EJTS-ND
120nH Unshielded Wirewound Inductor 650mA 630mOhm 1008 (2520 Metric)

120nH Unshielded Wirewound Inductor 650mA 630mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-121EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047CR27MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567666 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details