API Delevan, Inc. Fixed Inductors 103-123FS

Description
12µH Unshielded Inductor 160mA 3.8Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
12µH Unshielded Inductor 160mA 3.8Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-123FS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-123FS-ND
Fixed Inductors 103-123FS-ND
12µH Unshielded Inductor 160mA 3.8Ohm Max Nonstandard, 2 Lead

12µH Unshielded Inductor 160mA 3.8Ohm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-123FS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET3542-052 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 22000 to 700 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details