Delta Electronics (Americas) Fixed Inductors 1008CS-240EGTS

Description
24nH Unshielded Wirewound Inductor 1A 130mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 1A 130mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-240EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-240EGTS-ND
Fixed Inductors 1008CS-240EGTS-ND
24nH Unshielded Wirewound Inductor 1A 130mOhm 1008 (2520 Metric)

24nH Unshielded Wirewound Inductor 1A 130mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-240EGTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details