Delta Electronics (Americas) Fixed Inductors 1008CS-561EGTS

Description
560nH Unshielded Wirewound Inductor 580mA 1.33Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 580mA 1.33Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-561EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-561EGTS-ND
Fixed Inductors 1008CS-561EGTS-ND
560nH Unshielded Wirewound Inductor 580mA 1.33Ohm 1008 (2520 Metric)

560nH Unshielded Wirewound Inductor 580mA 1.33Ohm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 1008CS-561EGTS - 904883-1008CS-561EGTS - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008CS-561EGTS
904883-1008CS-561EGTS
Fixed Inductors - 1008CS-561EGTS 904883-1008CS-561EGTS
Manufacturer: Delta Electronics Win Source Part Number: 904883-1008CS-561EGT S Series: 1008CS Operating Temperature Range: -40°C ~ 125°C Features: 560 nH Unshielded Wirewound Inductor 580 mA 1.33Ohm 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 1008CS Categories: Inductors Case / Package: 1008 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Delta Electronics
Win Source Part Number: 904883-1008CS-561EGTS
Series: 1008CS
Operating Temperature Range: -40°C ~ 125°C
Features: 560 nH Unshielded Wirewound Inductor 580 mA 1.33Ohm 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1008CS
Categories: Inductors
Case / Package: 1008
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1008CS-561EGTS-ND 904883-1008CS-561EGTS
Product Name Fixed Inductors Fixed Inductors - 1008CS-561EGTS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3145-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2291-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers