Delta Electronics (Americas) Fixed Inductors 1008CS-910EJTS

Description
91nH Unshielded Wirewound Inductor 1A 450mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
91nH Unshielded Wirewound Inductor 1A 450mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-910EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-910EJTS-ND
Fixed Inductors 1008CS-910EJTS-ND
91nH Unshielded Wirewound Inductor 1A 450mOhm 1008 (2520 Metric)

91nH Unshielded Wirewound Inductor 1A 450mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-910EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Chokes - 1-1624116-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details